HP ProBook 470 G3 Intel® Core™ i3 i3-6100U Laptop 43.9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M340 Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42752
Info modified on:
27 Jan 2025, 08:50:47
Short summary description HP ProBook 470 G3 Intel® Core™ i3 i3-6100U Laptop 43.9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M340 Windows 10 Home Silver:
HP ProBook 470 G3, Intel® Core™ i3, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description HP ProBook 470 G3 Intel® Core™ i3 i3-6100U Laptop 43.9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M340 Windows 10 Home Silver:
HP ProBook 470 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Silver