LG 34UC79G-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
221589
Info modified on:
30 Dec 2024, 17:23:47
Short summary description LG 34UC79G-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black:
LG 34UC79G-B, 86.4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 14 ms, Black
Long summary description LG 34UC79G-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black:
LG 34UC79G-B. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black