Samsung Galaxy Tab A SM-P580 Samsung Exynos 16 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
295797
Info modified on:
15 Dec 2023, 10:44:23
Short summary description Samsung Galaxy Tab A SM-P580 Samsung Exynos 16 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:
Samsung Galaxy Tab A SM-P580, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 3 GB, Android 6.0, Black
Long summary description Samsung Galaxy Tab A SM-P580 Samsung Exynos 16 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:
Samsung Galaxy Tab A SM-P580. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 554 g. Operating system installed: Android 6.0. Product colour: Black