Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3150 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
53564
Info modified on:
28 Jan 2025, 11:02:36
Short summary description Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3150 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Silver:
Lenovo IdeaPad 100S-14IBR, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB
Long summary description Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3150 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Silver:
Lenovo IdeaPad 100S-14IBR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Silver