DELL Inspiron 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55501
Info modified on:
27 Jan 2025, 08:44:21
Short summary description DELL Inspiron 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black:
DELL Inspiron 5459, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
Long summary description DELL Inspiron 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black:
DELL Inspiron 5459. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black