Fujitsu STYLISTIC Q736 4G Intel® Core™ i7 LTE 256 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80704
Info modified on:
26 Jun 2024, 05:27:27
Short summary description Fujitsu STYLISTIC Q736 4G Intel® Core™ i7 LTE 256 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
Fujitsu STYLISTIC Q736, 33.8 cm (13.3"), 1920 x 1080 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Silver
Long summary description Fujitsu STYLISTIC Q736 4G Intel® Core™ i7 LTE 256 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
Fujitsu STYLISTIC Q736. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6600U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 990 g. Operating system installed: Windows 10 Pro. Product colour: Black, Silver