Samsung Galaxy E5 SM-E500 12.7 cm (5") 3G Micro-USB 1.5 GB 16 GB 2400 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89748
Info modified on:
27 Feb 2024, 14:30:44
Short summary description Samsung Galaxy E5 SM-E500 12.7 cm (5") 3G Micro-USB 1.5 GB 16 GB 2400 mAh Black:
Samsung Galaxy E5 SM-E500, 12.7 cm (5"), 1280 x 720 pixels, 1.5 GB, 16 GB, 8 MP, Black
Long summary description Samsung Galaxy E5 SM-E500 12.7 cm (5") 3G Micro-USB 1.5 GB 16 GB 2400 mAh Black:
Samsung Galaxy E5 SM-E500. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 2400 mAh. Product colour: Black. Weight: 120 g