ASUS ROG STRIX-RX480-8G-GAMING AMD Radeon RX 480 8 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
104668
Info modified on:
02 Sept 2024, 20:23:54
Short summary description ASUS ROG STRIX-RX480-8G-GAMING AMD Radeon RX 480 8 GB GDDR5:
ASUS ROG STRIX-RX480-8G-GAMING, Radeon RX 480, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0
Long summary description ASUS ROG STRIX-RX480-8G-GAMING AMD Radeon RX 480 8 GB GDDR5:
ASUS ROG STRIX-RX480-8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 480, Processor frequency: 1266 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)