ASUS X554LJ-XX1182D laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M FreeDOS White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
106638
Info modified on:
01 Feb 2025, 06:05:00
Short summary description ASUS X554LJ-XX1182D laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M FreeDOS White:
ASUS X554LJ-XX1182D, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS X554LJ-XX1182D laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M FreeDOS White:
ASUS X554LJ-XX1182D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: FreeDOS. Product colour: White