MSI Gaming GE72 6QL(Apache)-069UK Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black

https://images.icecat.biz/img/gallery/32745759_9863.jpg
Brand:
Product family:
Product series:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
62694
Info modified on:
01 Feb 2025, 05:37:31
Short summary description MSI Gaming GE72 6QL(Apache)-069UK Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GE72 6QL(Apache)-069UK, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1.13 TB

Long summary description MSI Gaming GE72 6QL(Apache)-069UK Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GE72 6QL(Apache)-069UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Embed the product datasheet into your content