Samsung DIGIMAX V700 digital foto 7.1 black 1/1.8" 7.4 MP CCD

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
72138
Info modified on:
04 Apr 2019, 05:18:01
Short summary description Samsung DIGIMAX V700 digital foto 7.1 black 1/1.8" 7.4 MP CCD:
Samsung DIGIMAX V700 digital foto 7.1 black, 7.4 MP, 1/1.8", CCD, 3x, 150 g, Black
Long summary description Samsung DIGIMAX V700 digital foto 7.1 black 1/1.8" 7.4 MP CCD:
Samsung DIGIMAX V700 digital foto 7.1 black. Megapixel (approx.): 7.4 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 10x, Focal length range: 7.8 - 23.4 mm. Display diagonal: 5.08 cm (2"). PictBridge. Weight: 150 g. Product colour: Black