DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

https://images.icecat.biz/img/gallery/32297686_2768380665.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
80264
Info modified on:
30 Dec 2024, 17:24:05
Short summary description DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL UltraSharp U2417HA, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL UltraSharp U2417HA. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content