DELL OptiPlex 9020 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 500 GB HDD NeoKylin SFF PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40376
Info modified on:
26 Jun 2024, 12:46:24
Short summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 500 GB HDD NeoKylin SFF PC Black:
DELL OptiPlex 9020, 3.6 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD Super Multi, NeoKylin
Long summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 500 GB HDD NeoKylin SFF PC Black:
DELL OptiPlex 9020. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: NeoKylin. Power supply: 255 W. Chassis type: SFF. Product type: PC. Product colour: Black