ASUS H110M-A/M.2 Intel® H110 LGA 1151 (Socket H4) micro ATX

https://images.icecat.biz/img/gallery/c275c7ce56586f322648b1913bf152dd.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
273966
Info modified on:
30 Oct 2024, 13:00:21
Short summary description ASUS H110M-A/M.2 Intel® H110 LGA 1151 (Socket H4) micro ATX:

ASUS H110M-A/M.2, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS H110M-A/M.2 Intel® H110 LGA 1151 (Socket H4) micro ATX:

ASUS H110M-A/M.2. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. LAN controller: Intel® I218-V. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Embed the product datasheet into your content