DELL Inspiron 3543 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42338
Info modified on:
01 Feb 2025, 04:34:50
Short summary description DELL Inspiron 3543 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black:
DELL Inspiron 3543, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description DELL Inspiron 3543 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black:
DELL Inspiron 3543. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Ubuntu Linux. Product colour: Black