DELL Latitude 5175 Intel® Core™ m5 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black

https://images.icecat.biz/img/gallery/31116523_9780.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
176544
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Latitude 5175 Intel® Core™ m5 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Latitude 5175, 25.6 cm (10.1"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 10 Home, Black

Long summary description DELL Latitude 5175 Intel® Core™ m5 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Latitude 5175. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y57. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 710 g. Operating system installed: Windows 10 Home. Product colour: Black

Embed the product datasheet into your content