DELL UltraSharp U2413 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
114003
Info modified on:
30 Dec 2024, 17:23:46
Short summary description DELL UltraSharp U2413 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
DELL UltraSharp U2413, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black
Long summary description DELL UltraSharp U2413 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:
DELL UltraSharp U2413. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black