AOC 2217V computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
143280
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 2217V computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
AOC 2217V, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black
Long summary description AOC 2217V computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
AOC 2217V. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black