Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
215484
Info modified on:
13 Nov 2023, 08:32:15
Short summary description Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
Canon IXUS 285 HS, 20.2 MP, 5184 x 3888 pixels, CMOS, 12x, Full HD, Black
Long summary description Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
Canon IXUS 285 HS. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.5 - 54 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Product colour: Black