Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97388
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Silver:
Canon IXUS 175, 20 MP, 5152 x 3864 pixels, CCD, 8x, HD, Silver
Long summary description Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Silver:
Canon IXUS 175. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Product colour: Silver