DELL Vostro 3250 Intel® Core™ i5 i5-6400 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
157138
Info modified on:
14 Mar 2024, 19:50:42
Short summary description DELL Vostro 3250 Intel® Core™ i5 i5-6400 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
DELL Vostro 3250, 2.7 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Long summary description DELL Vostro 3250 Intel® Core™ i5 i5-6400 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
DELL Vostro 3250. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC