DELL PowerEdge T330 server 1 TB Tower (5U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
190123
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T330 server 1 TB Tower (5U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 495 W:
DELL PowerEdge T330, 3 GHz, E3-1220V5, 8 GB, DDR4-SDRAM, 1 TB, Tower (5U)
Long summary description DELL PowerEdge T330 server 1 TB Tower (5U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 495 W:
DELL PowerEdge T330. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor model: E3-1220V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W. Chassis type: Tower (5U)