Lenovo ThinkPad X240 Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17795
Info modified on:
29 Jan 2025, 18:25:40
Short summary description Lenovo ThinkPad X240 Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad X240, Intel® Core™ i3, 1.7 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad X240 Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad X240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.42 kg