AOC 70 Series E2270SWDN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
406224
Info modified on:
27 Apr 2025, 08:05:01
Short summary description AOC 70 Series E2270SWDN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC 70 Series E2270SWDN, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description AOC 70 Series E2270SWDN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC 70 Series E2270SWDN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black