ASUS NVIDIA GeForce GTX 980 TI 6 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89585
Info modified on:
02 Sept 2024, 20:25:35
Short summary description ASUS NVIDIA GeForce GTX 980 TI 6 GB GDDR5:
ASUS NVIDIA GeForce GTX 980 TI, GeForce GTX 980 Ti, 6 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0
Long summary description ASUS NVIDIA GeForce GTX 980 TI 6 GB GDDR5:
ASUS NVIDIA GeForce GTX 980 TI. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980 Ti, Processor frequency: 1000 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)