Lenovo IdeaPad G40-30 Intel® Pentium® N3540 Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44988
Info modified on:
28 Jan 2025, 10:46:24
Short summary description Lenovo IdeaPad G40-30 Intel® Pentium® N3540 Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
Lenovo IdeaPad G40-30, Intel® Pentium®, 2.16 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo IdeaPad G40-30 Intel® Pentium® N3540 Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
Lenovo IdeaPad G40-30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black