Lenovo IdeaPad Z41-70 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 FreeDOS White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
115196
Info modified on:
01 Feb 2025, 05:46:56
Short summary description Lenovo IdeaPad Z41-70 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 FreeDOS White:
Lenovo IdeaPad Z41-70, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description Lenovo IdeaPad Z41-70 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 FreeDOS White:
Lenovo IdeaPad Z41-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: White