MSI B150M MORTAR motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88484
Info modified on:
30 Oct 2024, 13:00:14
Short summary description MSI B150M MORTAR motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX:
MSI B150M MORTAR, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description MSI B150M MORTAR motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX:
MSI B150M MORTAR. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel