Lenovo Essential G40-45 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70296
Info modified on:
01 Feb 2025, 05:26:23
Short summary description Lenovo Essential G40-45 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
Lenovo Essential G40-45, AMD E, 1.35 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description Lenovo Essential G40-45 AMD E E1-6010 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
Lenovo Essential G40-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2.1 kg