ASUS Z170-AR Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
112163
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS Z170-AR Intel® Z170 LGA 1151 (Socket H4) ATX:
ASUS Z170-AR, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description ASUS Z170-AR Intel® Z170 LGA 1151 (Socket H4) ATX:
ASUS Z170-AR. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Quad-GPU SLI, Quad-GPU CrossFireX, Maximum graphics card memory: 512 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I219-V