Lenovo ThinkPad T550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
125917
Info modified on:
29 Jan 2025, 19:20:50
Short summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:
Lenovo ThinkPad T550, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:
Lenovo ThinkPad T550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black