Lenovo ThinkPad W550s Intel® Core™ i7 i7-5500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77874
Info modified on:
28 Jan 2025, 10:43:20
Short summary description Lenovo ThinkPad W550s Intel® Core™ i7 i7-5500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Lenovo ThinkPad W550s, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Windows 7 Professional
Long summary description Lenovo ThinkPad W550s Intel® Core™ i7 i7-5500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Lenovo ThinkPad W550s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.32 kg