GIGABYTE GA-B150M-D3H DDR3 motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99319
Info modified on:
30 Oct 2024, 13:04:52
Short summary description GIGABYTE GA-B150M-D3H DDR3 motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX:
GIGABYTE GA-B150M-D3H DDR3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DDR3L-SDRAM, 32 GB, DIMM
Long summary description GIGABYTE GA-B150M-D3H DDR3 motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX:
GIGABYTE GA-B150M-D3H DDR3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet