ASUS R9390-DC2-8GD5 AMD Radeon R9 390 8 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50403
Info modified on:
02 Sept 2024, 20:24:48
Short summary description ASUS R9390-DC2-8GD5 AMD Radeon R9 390 8 GB GDDR5:
ASUS R9390-DC2-8GD5, Radeon R9 390, 8 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0
Long summary description ASUS R9390-DC2-8GD5 AMD Radeon R9 390 8 GB GDDR5:
ASUS R9390-DC2-8GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 390, Processor frequency: 1000 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active