ASUS M4N78/SE motherboard Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
146893
Info modified on:
30 Oct 2024, 13:08:16
Short summary description ASUS M4N78/SE motherboard Socket AM3 ATX:
ASUS M4N78/SE, AMD, Socket AM3, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Gigabit Ethernet
Long summary description ASUS M4N78/SE motherboard Socket AM3 ATX:
ASUS M4N78/SE. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 6.1 channels, Audio chip: Realtek ALC662