Epson LQ-300+

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120378
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson LQ-300+:
Epson LQ-300+, 300 cps, 360 x 360 DPI, 225 cps, Code 39, POSTNET, UPC-A, UPC-E, A4 (210 x 297 mm), 32 KB
Long summary description Epson LQ-300+:
Epson LQ-300+. Maximum print speed: 300 cps, Maximum resolution: 360 x 360 DPI, Normal print speed: 225 cps. Maximum print size: A4 (210 x 297 mm). Buffer size: 32 KB, Sound pressure level (printing): 49 dB, Country of origin: Indonesia. Standard interfaces: Parallel, Serial. Print head: 24-pin, Print head life: 200 million characters, Mean time between failures (MTBF): 6000 h