MSI B85M-P33 V3 motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47061
Info modified on:
30 Oct 2024, 13:06:41
Short summary description MSI B85M-P33 V3 motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:
MSI B85M-P33 V3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM
Long summary description MSI B85M-P33 V3 motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:
MSI B85M-P33 V3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB. LAN controller: Realtek RTL8111G