Epson Stylus Photo R290 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27611
Info modified on:
29 Jan 2020, 15:33:04
Short summary description Epson Stylus Photo R290 inkjet printer Colour 5760 x 1440 DPI A4:
Epson Stylus Photo R290, Colour, 5760 x 1440 DPI, A4, 37 ppm
Long summary description Epson Stylus Photo R290 inkjet printer Colour 5760 x 1440 DPI A4:
Epson Stylus Photo R290. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm