DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
214003
Info modified on:
23 Jan 2025, 18:58:08
Short summary description DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
DELL Latitude E5450, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
DELL Latitude E5450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black