ASUS SABERTOOTH X99 Intel® X99 LGA 2011-v3 ATX

https://images.icecat.biz/img/norm/high/26535673-8366.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
140372
Info modified on:
30 Oct 2024, 13:02:33
Short summary description ASUS SABERTOOTH X99 Intel® X99 LGA 2011-v3 ATX:

ASUS SABERTOOTH X99, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS SABERTOOTH X99 Intel® X99 LGA 2011-v3 ATX:

ASUS SABERTOOTH X99. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V, Realtek 8111GR

Embed the product datasheet into your content