DELL Latitude 3150 Intel® Pentium® N3540 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 250 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
135905
Info modified on:
02 Feb 2025, 22:50:03
Short summary description DELL Latitude 3150 Intel® Pentium® N3540 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 250 GB HDD Windows 7 Professional Black:
DELL Latitude 3150, Intel® Pentium®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 250 GB
Long summary description DELL Latitude 3150 Intel® Pentium® N3540 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 250 GB HDD Windows 7 Professional Black:
DELL Latitude 3150. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.35 kg