DELL Inspiron 3551 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

https://images.icecat.biz/img/norm/high/28487092-8945.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92479
Info modified on:
23 Jan 2025, 19:16:09
Short summary description DELL Inspiron 3551 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

DELL Inspiron 3551, Intel® Celeron®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3551 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

DELL Inspiron 3551. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2.2 kg

Embed the product datasheet into your content