ASUS RAMPAGE V EXTREME/U3.1 Intel® X99 LGA 2011-v3 Extended ATX

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
208268
Info modified on:
30 Oct 2024, 13:00:04
Short summary description ASUS RAMPAGE V EXTREME/U3.1 Intel® X99 LGA 2011-v3 Extended ATX:
ASUS RAMPAGE V EXTREME/U3.1, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM
Long summary description ASUS RAMPAGE V EXTREME/U3.1 Intel® X99 LGA 2011-v3 Extended ATX:
ASUS RAMPAGE V EXTREME/U3.1. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)