Lenovo ThinkPad X240s Intel® Core™ i5 i5-4200U Laptop 31.8 cm (12.5") Touchscreen 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22486
Info modified on:
01 Feb 2025, 05:20:58
Short summary description Lenovo ThinkPad X240s Intel® Core™ i5 i5-4200U Laptop 31.8 cm (12.5") Touchscreen 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:
Lenovo ThinkPad X240s, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB
Long summary description Lenovo ThinkPad X240s Intel® Core™ i5 i5-4200U Laptop 31.8 cm (12.5") Touchscreen 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:
Lenovo ThinkPad X240s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8 Pro. Product colour: Black