DELL Inspiron 3542 Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black, Blue

https://images.icecat.biz/img/gallery/33476551_0548364593.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27433
Info modified on:
02 Feb 2025, 22:53:52
Short summary description DELL Inspiron 3542 Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black, Blue:

DELL Inspiron 3542, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3542 Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black, Blue:

DELL Inspiron 3542. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Ubuntu Linux. Product colour: Black, Blue

Embed the product datasheet into your content