DELL PowerEdge R630 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
96900
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge R630 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 8 GB DDR4-SDRAM:
DELL PowerEdge R630, 2.6 GHz, E5-2640V3, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)
Long summary description DELL PowerEdge R630 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 8 GB DDR4-SDRAM:
DELL PowerEdge R630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.6 GHz, Processor model: E5-2640V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (1U)