DELL Inspiron 7348 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black, Silver

https://images.icecat.biz/img/norm/high/26094076-3880.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90108
Info modified on:
25 Jan 2025, 22:51:53
Short summary description DELL Inspiron 7348 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black, Silver:

DELL Inspiron 7348, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Inspiron 7348 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black, Silver:

DELL Inspiron 7348. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Embed the product datasheet into your content