DELL Inspiron 7746 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 845M Windows 8.1 Pro Silver

https://images.icecat.biz/img/norm/high/26084616-6057.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21598
Info modified on:
27 Jan 2025, 08:52:21
Short summary description DELL Inspiron 7746 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 845M Windows 8.1 Pro Silver:

DELL Inspiron 7746, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7746 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 845M Windows 8.1 Pro Silver:

DELL Inspiron 7746. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Embed the product datasheet into your content