Lenovo ThinkPad X250 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63713
Info modified on:
23 Jan 2025, 18:12:26
Short summary description Lenovo ThinkPad X250 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Lenovo ThinkPad X250, Intel® Core™ i7, 2.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB
Long summary description Lenovo ThinkPad X250 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black