ASUS Z97-P Intel® Z97 LGA 1150 (Socket H3) ATX

https://images.icecat.biz/img/gallery/25965722_5323.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
167275
Info modified on:
30 Oct 2024, 13:03:32
Short summary description ASUS Z97-P Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS Z97-P, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i3-5xxx, i5-4xxx, i5-5xxx, i7-4xxx, i7-5xxx, DDR3-SDRAM, 32 GB

Long summary description ASUS Z97-P Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS Z97-P. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111GR

Embed the product datasheet into your content